Vishay Intertechnology, Inc. SCRs VS-25TTS08SPBF

Description
SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS08SPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-25TTS08SPBF - 762018-VS-25TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS08SPBF
762018-VS-25TTS08SPBF
SCRs - Single - VS-25TTS08SPBF 762018-VS-25TTS08SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762018-VS-25TTS08SPB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz SCR Type: Standard Recovery Family Name: VS-25TTS08S Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.25V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR12CS-16B-T1#BH0; CR12CS-16B -T21#B00; CR12CS-16B#B00; ; Introduction Date: September 26, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762018-VS-25TTS08SPBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-25TTS08S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.25V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): CR12CS-16B-T1#BH0; CR12CS-16B -T21#B00; CR12CS-16B#B00; ;
Introduction Date: September 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS08SPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS08SPBF
SCR 800V 25A TO263AB

SCR 800V 25A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-25TTS08SPBF-ND 762018-VS-25TTS08SPBF VS-25TTS08SPBF
Product Name SCRs SCRs - Single - VS-25TTS08SPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
EUPC Standard SCR - TT425N18KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details