STMicroelectronics, Inc. Thyristors TN4015H-6I

Description
Thyristor 40A 600V High Temp.TO-220ABins
Request a Quote Datasheet
Description
Thyristor 40A 600V High Temp.TO-220ABins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 1639787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1639787P
Thyristors 1639787P
Thyristor 40A 600V High Temp.TO-220ABins

Thyristor 40A 600V High Temp.TO-220ABins

Supplier's Site
Thyristors - 1639787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1639787
Thyristors 1639787
Thyristor 40A 600V High Temp.TO-220ABins

Thyristor 40A 600V High Temp.TO-220ABins

Supplier's Site
Thyristors - 1637337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1637337
Thyristors 1637337
Thyristor 40A 600V High Temp.TO-220ABins

Thyristor 40A 600V High Temp.TO-220ABins

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 1376678-TN4015H-6I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376678-TN4015H-6I
Discrete Semiconductor Products - Thyristors - SCRs 1376678-TN4015H-6I
Win Source Part Number: 1376678-TN4015H-6I Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: TN4015 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 40 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 360A, 390A Current - Gate Trigger (Igt) (Max): 15 mA Current - Hold (Ih) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 22 A SCR Type: Standard Recovery

Win Source Part Number: 1376678-TN4015H-6I
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: TN4015
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 40 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 360A, 390A
Current - Gate Trigger (Igt) (Max): 15 mA
Current - Hold (Ih) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 22 A
SCR Type: Standard Recovery

Buy Now Datasheet
SCRs - 497-17020-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Standard Recovery Through Hole TO-220

SCR 600V 40A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High Temperature 40A SCRs

SCRs High Temperature 40A SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN4015H-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN4015H-6I
Discrete Semiconductor Products - Thyristors - SCRs TN4015H-6I
SCR 600V 40A TO220AB

SCR 600V 40A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1639787P 1639787 1376678-TN4015H-6I 497-17020-ND TN4015H-6I TN4015H-6I
Product Name Thyristors Thyristors Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR; SCR Scr SCR SCR SCR
Package Type TO-220; TO-220 TO-220; To-220ab Tube TO-220; TO-220-3 TO-220-3
Standards and Certifications RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B572-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2480N28TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details