Vishay Intertechnology, Inc. SCRs VS-16TTS08FPPBF

Description
SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-16TTS08FPPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak

SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak

Buy Now Datasheet
SCRs - Single - VS-16TTS08FPPBF - 760591-VS-16TTS08FPPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16TTS08FPPBF
760591-VS-16TTS08FPPBF
SCRs - Single - VS-16TTS08FPPBF 760591-VS-16TTS08FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760591-VS-16TTS08FPP BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: VS-16TTS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Full-Pak Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): VS-16TTS08FP-M3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760591-VS-16TTS08FPPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Full Pack
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-16TTS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB Full-Pak
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): VS-16TTS08FP-M3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16TTS08FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS08FPPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS08FPPBF
SCR 800V 16A TO220AB FP

SCR 800V 16A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-16TTS08FPPBF-ND 760591-VS-16TTS08FPPBF VS-16TTS08FPPBF
Product Name SCRs SCRs - Single - VS-16TTS08FPPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT180N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details