Vishay Intertechnology, Inc. SCRs - Single - VS-12TTS08S-M3 VS-12TTS08S-M3

Description
Manufacturer: Vishay Win Source Part Number: 132359-VS-12TTS08S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.2V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12.5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 132359-VS-12TTS08S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.2V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12.5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-12TTS08S-M3 - 132359-VS-12TTS08S-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-12TTS08S-M3
132359-VS-12TTS08S-M3
SCRs - Single - VS-12TTS08S-M3 132359-VS-12TTS08S-M3
Manufacturer: Vishay Win Source Part Number: 132359-VS-12TTS08S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.2V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12.5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 132359-VS-12TTS08S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.2V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12.5A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263AB (D2PAK)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
SCRs - VS-12TTS08S-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-12TTS08S-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-12TTS08S-M3
SCR 800V 12.5A TO263AB

SCR 800V 12.5A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 132359-VS-12TTS08S-M3 VS-12TTS08S-M3-ND VS-12TTS08S-M3
Product Name SCRs - Single - VS-12TTS08S-M3 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF - T720N16TOF - Infineon Technologies AG
Specs
Package Type BG-T5726K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B654SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details