Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
SCR 200V 1.5A Sensitive Gate Through Hole TO-92
SCR 200V 1.5A TO92
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | TCR22-4 | TCR22-4-ND | TCR22-4 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - TCR22-4 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 0.8000 volts | ||
| VTM | 1.5 volts | ||
| IT(RMS) | 1.5 amps | 1.5 amps | |
| Thyristor Type | SCR | SCR |