Vishay Intertechnology, Inc. SCRs VS-12TTS08STRLPBF

Description
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-12TTS08STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-12TTS08STRLPBF - 760367-VS-12TTS08STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-12TTS08STRLPBF
760367-VS-12TTS08STRLPBF
SCRs - Single - VS-12TTS08STRLPBF 760367-VS-12TTS08STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760367-VS-12TTS08STR LPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A @ 50Hz SCR Type: Standard Recovery Family Name: VS-12TTS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Current - On State (It (RMS)) (Maximum): 12.5A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.2V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 50μA Alternative Parts (Cross-Reference): BT258B-800R; FS1209SG00TU; BT258B-800R /T3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760367-VS-12TTS08STRLPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-12TTS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Current - On State (It (RMS)) (Maximum): 12.5A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.2V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 50μA
Alternative Parts (Cross-Reference): BT258B-800R; FS1209SG00TU; BT258B-800R /T3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-12TTS08STRLPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-12TTS08STRLPBF
SCR 800V 12.5A TO263AB

SCR 800V 12.5A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-12TTS08STRLPBF-ND 760367-VS-12TTS08STRLPBF VS-12TTS08STRLPBF
Product Name SCRs SCRs - Single - VS-12TTS08STRLPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1900N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010065V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details