SCR 400V 16A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054360-TYN416RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 167A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
SCR 400V 16A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | TYN416RG-ND | 054360-TYN416RG | TYN416RG |
| Product Name | SCRs | SCRs - Single - TYN416RG | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |