STMicroelectronics, Inc. SCRs - Single - TXN692RG TXN692RG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 384004-TXN692RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 384004-TXN692RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TXN692RG - 384004-TXN692RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TXN692RG
384004-TXN692RG
SCRs - Single - TXN692RG 384004-TXN692RG
Manufacturer: STMicroelectronics Win Source Part Number: 384004-TXN692RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 13A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 384004-TXN692RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 13A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-3562-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 20A Standard Recovery Through Hole TO-220

SCR 800V 20A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TXN692RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TXN692RG
Discrete Semiconductor Products - Thyristors - SCRs TXN692RG
SCR 800V 20A TO220AB

SCR 800V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 384004-TXN692RG 497-3562-5-ND TXN692RG
Product Name SCRs - Single - TXN692RG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B563-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details