STMicroelectronics, Inc. SCRs TN5015H-6T

Description
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated
Request a Quote Datasheet
Description
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-17607-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated

SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376632-TN5015H-6T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376632-TN5015H-6T
Discrete Semiconductor Products - Thyristors - SCRs 1376632-TN5015H-6T
Win Source Part Number: 1376632-TN5015H-6T Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Insulated Base Product Number: TN5015 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A Current - Gate Trigger (Igt) (Max): 15 mA Current - Hold (Ih) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.65 V Current - On State (It (AV)) (Max): 30 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery

Win Source Part Number: 1376632-TN5015H-6T
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
Base Product Number: TN5015
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 493A, 450A
Current - Gate Trigger (Igt) (Max): 15 mA
Current - Hold (Ih) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.65 V
Current - On State (It (AV)) (Max): 30 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN5015H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN5015H-6T
Discrete Semiconductor Products - Thyristors - SCRs TN5015H-6T
SCR 600V 50A TO220AB

SCR 600V 50A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs High temperature 50A SCRs

SCRs High temperature 50A SCRs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-17607-ND 1376632-TN5015H-6T TN5015H-6T TN5015H-6T
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010061V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2351N52TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details