SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 22A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:40mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 1.2KV 35A TO208AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-2N5207-ND | 09F5960 | VS-2N5207 | VS-2N5207 |
| Product Name | SCRs | Scr Thyristor, 22A, 1.2Kv, To-208Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |