SCR 400V 285A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR 400V 285A TO209AB
SCR THYRISTOR, 180A, 400V, TO-209AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average On State Current:180A; On State RMS Current:285A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:3.8kA RoHS Compliant: Yes
SCRs 180 Amp 400 Volt 285 Amp IT(RMS)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-181RKI40PBF-ND | VS-181RKI40PBF | 55M1465 | VS-181RKI40PBF |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 180A, 400V, To-209Ab; Peak Repetitive Off State Voltage Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AB, TO-93-4, Stud | TO-209AB, TO-93-4, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts |