Vishay Intertechnology, Inc. SCRs VS-25TTS08FPPBF

Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS08FPPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak

SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak

Buy Now Datasheet
SCRs - Single - VS-25TTS08FPPBF - 213891-VS-25TTS08FPPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS08FPPBF
213891-VS-25TTS08FPPBF
SCRs - Single - VS-25TTS08FPPBF 213891-VS-25TTS08FPPBF
Manufacturer: Vishay Win Source Part Number: 213891-VS-25TTS08FPP BF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Full-Pak Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 213891-VS-25TTS08FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 45mA
Voltage - On State (Vtm) (Max): 1.25V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB Full-Pak
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS08FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS08FPPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS08FPPBF
SCR 800V 25A TO220AB FP

SCR 800V 25A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-25TTS08FPPBF-ND 213891-VS-25TTS08FPPBF VS-25TTS08FPPBF
Product Name SCRs SCRs - Single - VS-25TTS08FPPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Discs - T2600N18TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T10026K-1
Standards and Certifications RoHS
VDRM 1800 volts
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers