WeEn Semiconductors SCRs TYN16-800RTQ

Description
SCR 800V 16A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TYN16-800RTQ-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Through Hole TO-220AB

SCR 800V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1000972-TYN16-800RTQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1000972-TYN16-800RTQ
Discrete Semiconductor Products - Thyristors - SCRs 1000972-TYN16-800RTQ
Win Source Part Number: 1000972-TYN16-800RTQ Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 10.2 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 231A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934066185127 Base Product Number: TYN16

Win Source Part Number: 1000972-TYN16-800RTQ
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Voltage - On State (Vtm) (Max): 1.5 V
Current - On State (It (AV)) (Max): 10.2 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 231A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934066185127
Base Product Number: TYN16

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN16-800RTQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN16-800RTQ
Discrete Semiconductor Products - Thyristors - SCRs TYN16-800RTQ
SCR 800V 16A TO220AB

SCR 800V 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TYN16-800RTQ-ND 1000972-TYN16-800RTQ TYN16-800RTQ
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B624FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details