Vishay Precision Group SCRs - Single - VS-2N688 VS-2N688

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762316-VS-2N688 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 145A, 150A SCR Type: Standard Recovery Family Name: VS-2N688 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 2V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 4mA Alternative Parts (Cross-Reference): 2N688; ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762316-VS-2N688 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 145A, 150A SCR Type: Standard Recovery Family Name: VS-2N688 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 2V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 4mA Alternative Parts (Cross-Reference): 2N688; ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-2N688 - 762316-VS-2N688 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-2N688
762316-VS-2N688
SCRs - Single - VS-2N688 762316-VS-2N688
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762316-VS-2N688 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 145A, 150A SCR Type: Standard Recovery Family Name: VS-2N688 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 20mA Voltage - On State (Vtm) (Maximum): 2V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 4mA Alternative Parts (Cross-Reference): 2N688; ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762316-VS-2N688
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 145A, 150A
SCR Type: Standard Recovery
Family Name: VS-2N688
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 20mA
Voltage - On State (Vtm) (Maximum): 2V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 4mA
Alternative Parts (Cross-Reference): 2N688; ;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 112-VS-2N688-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 400V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400 Volt 25 Amp

SCRs 400 Volt 25 Amp

Buy Now
Scr Thyristor, 16A, 400V, To-208Aa; Scr Module Type Vishay - 09F6577 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 400V, To-208Aa; Scr Module Type Vishay
09F6577
Scr Thyristor, 16A, 400V, To-208Aa; Scr Module Type Vishay 09F6577
SCR THYRISTOR, 16A, 400V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 16A, 400V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-2N688
Discrete Semiconductor Products - Thyristors - SCRs VS-2N688
SCR 400V 25A TO208AA

SCR 400V 25A TO208AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 762316-VS-2N688 112-VS-2N688-ND VS-2N688 09F6577 VS-2N688
Product Name SCRs - Single - VS-2N688 SCRs SCRs Scr Thyristor, 16A, 400V, To-208Aa; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010033 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details