Powerex, Inc. SCRs T600161804BT

Description
SCR 1.6kV 275A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet
Description
SCR 1.6kV 275A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - T600161804BT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 275A Standard Recovery Chassis, Stud Mount

SCR 1.6kV 275A Standard Recovery Chassis, Stud Mount

Buy Now Datasheet
Scr Thyristor, 175A, 1.6Kv, To-93; Scr Module Type Powerex - 09B4046 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 175A, 1.6Kv, To-93; Scr Module Type Powerex
09B4046
Scr Thyristor, 175A, 1.6Kv, To-93; Scr Module Type Powerex 09B4046
SCR THYRISTOR, 175A, 1.6KV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 175A, 1.6KV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - T600161804BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
T600161804BT
Discrete Semiconductor Products - Thyristors - SCRs T600161804BT
SCR 1.6KV 275A TO209AB

SCR 1.6KV 275A TO209AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number T600161804BT-ND 09B4046 T600161804BT
Product Name SCRs Scr Thyristor, 175A, 1.6Kv, To-93; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-209AB, TO-93-4, Stud TO-209AB, TO-93-4, Stud
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T860N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 5
Standards and Certifications RoHS
View Details