WeEn Semiconductors SCRs TYN16X-600CT,127

Description
SCR 600V 16A Standard Recovery Through Hole TO-220F
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TYN16X-600CT,127-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220F

SCR 600V 16A Standard Recovery Through Hole TO-220F

Buy Now Datasheet
SCRs - Single - TYN16X-600CT,127 - 798589-TYN16X-600CT,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN16X-600CT,127
798589-TYN16X-600CT,127
SCRs - Single - TYN16X-600CT,127 798589-TYN16X-600CT,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 798589-TYN16X-600CT, 127 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-220-3 Full Pack, Isolated Tab Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A SCR Type: Standard Recovery Family Name: TYN16X-600CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 10.2A Current - Off State (Maximum): 1mA Alternative Parts (Cross-Reference): TN2015H-6FP; TN2010H-6FP; TYN16X-600CT; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 798589-TYN16X-600CT,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3 Full Pack, Isolated Tab
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A
SCR Type: Standard Recovery
Family Name: TYN16X-600CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 10.2A
Current - Off State (Maximum): 1mA
Alternative Parts (Cross-Reference): TN2015H-6FP; TN2010H-6FP; TYN16X-600CT;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN16X-600CT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN16X-600CT,127
Discrete Semiconductor Products - Thyristors - SCRs TYN16X-600CT,127
SCR 600V 16A TO220F

SCR 600V 16A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TYN16X-600CT,127-ND 798589-TYN16X-600CT,127 TYN16X-600CT,127
Product Name SCRs SCRs - Single - TYN16X-600CT,127 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010031V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details