SCR 1.2kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 10A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:10A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 1.2KV 25A TO208AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 10RIA120-ND | VS-10RIA120 | 09F5023 | VS-10RIA120 |
| Product Name | SCRs | SCRs | Scr Thyristor, 10A, 1.2Kv, To-208Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |