Vishay Intertechnology, Inc. SCRs VS-25TTS12STRLPBF

Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS12STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-25TTS12STRLPBF - 762020-VS-25TTS12STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS12STRLPBF
762020-VS-25TTS12STRLPBF
SCRs - Single - VS-25TTS12STRLPBF 762020-VS-25TTS12STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762020-VS-25TTS12STR LPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Family Name: VS-25TTS12S Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.25V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12SPbF; VS-25TTS12STRRPbF; ; Introduction Date: September 26, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762020-VS-25TTS12STRLPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-25TTS12S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.25V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12SPbF; VS-25TTS12STRRPbF; ;
Introduction Date: September 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS12STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS12STRLPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS12STRLPBF
SCR 1.2KV 25A TO263AB

SCR 1.2KV 25A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-25TTS12STRLPBFTR-ND 762020-VS-25TTS12STRLPBF VS-25TTS12STRLPBF
Product Name SCRs SCRs - Single - VS-25TTS12STRLPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard Hybrid SCR-Diode - TD250N14KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details