Vishay Precision Group SCRs VS-25RIA10

Description
SCR 100V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 100V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25RIA10-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 100V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25RIA10
Discrete Semiconductor Products - Thyristors - SCRs VS-25RIA10
SCR 100V 40A TO208AA

SCR 100V 40A TO208AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs 100 Volt 25 Amp

SCRs 100 Volt 25 Amp

Buy Now Datasheet
Scr Thyristor, 40A, 1Kv, To-208Aa; Scr Module Type Vishay - 32H2603 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 40A, 1Kv, To-208Aa; Scr Module Type Vishay
32H2603
Scr Thyristor, 40A, 1Kv, To-208Aa; Scr Module Type Vishay 32H2603
SCR THYRISTOR, 40A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 40A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-25RIA10-ND VS-25RIA10 VS-25RIA10 32H2603
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 40A, 1Kv, To-208Aa; Scr Module Type Vishay
Thyristor Type SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - T901N36TOFXPSA1 - 846773-T901N36TOFXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010031V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details