SCR 600V 25A Standard Recovery Surface Mount D²PAK
SCR 600V 25A Standard Recovery Surface Mount D²PAK
SCR 600V 25A Standard Recovery Surface Mount D²PAK
STMicroelectronics, TN2540-600G-TR
STMicroelectronics, TN2540-600G-TR
STMicroelectronics, TN2540-600G-TR
Manufacturer: STMicroelectronics
Win Source Part Number: 033315-TN2540-600G-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
SCR 600V 25A D2PAK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-12721-6-ND | 1888524 | 1888524P | 033315-TN2540-600G-TR | TN2540-600G-TR | TN2540-600G-TR |
| Product Name | SCRs | Thyristors | Thyristors | SCRs - Single - TN2540-600G-TR | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2pak | TO-263 | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 3 |