Manufacturer: STMicroelectronics
Win Source Part Number: 033316-TN2540-800G-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
SCR 800V 25A Standard Recovery Surface Mount D2PAK
SCR 800V 25A Standard Recovery Surface Mount D2PAK
SCR 800V 25A Standard Recovery Surface Mount D2PAK
Thyristor SCR 800V 25A Standard D2PAK
Thyristor SCR 800V 25A Standard D2PAK
Thyristor SCR 800V 25A Standard D2PAK
THYRISTOR, 25A, 800V, D2PAK, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263 (D2PAK); No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 16A, 800V, TO-263-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:40mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 800V 25A D2PAK
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 033316-TN2540-800G-TR | 497-6158-1-ND | 8773046 | 8773046P | 57P3812 | 45AC7857 | TN2540-800G-TR | TN2540-800G-TR |
| Product Name | SCRs - Single - TN2540-800G-TR | SCRs | Thyristors | Thyristors | Thyristor, 25A, 800V, D2Pak, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics | Scr Thyristor, 16A, 800V, To-263-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2pak (to-263) | TO-263 | D2PAK; TO-263 (D2PAK) | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| VDRM | 800 volts | 800 volts | 800 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |