Vishay Precision Group SCRs VS-110RKI120

Description
SCR 1.2kV 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
Request a Quote Datasheet
Description
SCR 1.2kV 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-110RKI120GI-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)

SCR 1.2kV 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)

Buy Now Datasheet
Thyristors - 7005554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005554
Thyristors 7005554
Phase Control Thyristor 110 A 1.2KV

Phase Control Thyristor 110 A 1.2KV

Supplier's Site
Thyristors - 7005554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005554P
Thyristors 7005554P
Phase Control Thyristor 110 A 1.2KV

Phase Control Thyristor 110 A 1.2KV

Supplier's Site
Thyristors - 1652886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652886
Thyristors 1652886
Phase Control Thyristor 110 A 1.2KV

Phase Control Thyristor 110 A 1.2KV

Supplier's Site
Sheung Wan, Hong Kong
SCRs Thyristors - TO-83/94 BRA SQ-e3

SCRs Thyristors - TO-83/94 BRA SQ-e3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-110RKI120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-110RKI120
Discrete Semiconductor Products - Thyristors - SCRs VS-110RKI120
SCR 1.2KV 172A TO209AC

SCR 1.2KV 172A TO209AC

Supplier's Site
Scr Thyristor, 110A, 1.2Kv To-209Ac; Scr Module Type Vishay - 09F5069 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 110A, 1.2Kv To-209Ac; Scr Module Type Vishay
09F5069
Scr Thyristor, 110A, 1.2Kv To-209Ac; Scr Module Type Vishay 09F5069
SCR THYRISTOR, 110A, 1.2KV TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:120mA; Average Forward Current:110A; On State RMS Current:172A; Gate Trigger Voltage Max:2V RoHS Compliant: No

SCR THYRISTOR, 110A, 1.2KV TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:120mA; Average Forward Current:110A; On State RMS Current:172A; Gate Trigger Voltage Max:2V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-110RKI120GI-ND 7005554 7005554P VS-110RKI120 VS-110RKI120 09F5069
Product Name SCRs Thyristors Thyristors SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 110A, 1.2Kv To-209Ac; Scr Module Type Vishay
Thyristor Type SCR Pct PCT SCR SCR
Package Type TO-209AC, TO-94-4, Stud To-94 TO-94 TO-209AC, TO-94-4, Stud
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010053 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details