SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 16A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 600V 25A TO208AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-2N690-ND | 30C3063 | VS-2N690 | VS-2N690 |
| Product Name | SCRs | Scr Thyristor, 16A, 600V, To-208Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |