SCR 600V 12A Standard Recovery Through Hole TO-220
Win Source Part Number: 997302-TXN612RG
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 8 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-3561-5-NDR,-497-
Base Product Number: TXN612
SCR 600V 12A TO220AB
Thyristor, 600 V, 15 mA, 8 A, 12 A, TO-220AB, 3 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-3561-5-ND | 997302-TXN612RG | TXN612RG | TXN612RG | 26M4506 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600 V, 15 Ma, 8 A, 12 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | Tube | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |