Vishay Precision Group SCRs VS-25RIA100

Description
SCR 1kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 1kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 25RIA100-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay - 09F6658 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay
09F6658
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay 09F6658
SCR THYRISTOR, 25A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000 Volt 25 Amp

SCRs 1000 Volt 25 Amp

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25RIA100
Discrete Semiconductor Products - Thyristors - SCRs VS-25RIA100
SCR 1KV 40A TO208AA

SCR 1KV 40A TO208AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 25RIA100-ND 09F6658 VS-25RIA100 VS-25RIA100
Product Name SCRs Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details