Vishay Intertechnology, Inc. SCRs - Single - VS-16RIA80M VS-16RIA80M

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760570-VS-16RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A SCR Type: Standard Recovery Family Name: 16RIA80M Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 10mA Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760570-VS-16RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A SCR Type: Standard Recovery Family Name: 16RIA80M Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 10mA Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-16RIA80M - 760570-VS-16RIA80M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16RIA80M
760570-VS-16RIA80M
SCRs - Single - VS-16RIA80M 760570-VS-16RIA80M
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760570-VS-16RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A SCR Type: Standard Recovery Family Name: 16RIA80M Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 10mA Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760570-VS-16RIA80M
Packaging: Tube
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A
SCR Type: Standard Recovery
Family Name: 16RIA80M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 10mA
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - VS-16RIA80M-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 800V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Thyristors - TO48 BRAZ SQR-e3

SCRs Thyristors - TO48 BRAZ SQR-e3

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16RIA80M
Discrete Semiconductor Products - Thyristors - SCRs VS-16RIA80M
SCR 800V 35A TO208AA

SCR 800V 35A TO208AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 760570-VS-16RIA80M VS-16RIA80M-ND VS-16RIA80M VS-16RIA80M
Product Name SCRs - Single - VS-16RIA80M SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010011F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details