Vishay Precision Group SCRs VS-12TTS08HM3

Description
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 112-VS-12TTS08HM3-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3

SCR 800V 12.5A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
SCRs Single Thyrstr AEC-Q101

SCRs Single Thyrstr AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-12TTS08HM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-12TTS08HM3
Discrete Semiconductor Products - Thyristors - SCRs VS-12TTS08HM3
SCR 800V 12.5A TO220AB

SCR 800V 12.5A TO220AB

Supplier's Site
Scr Thyristor, Aec-Q101, 12.5A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay - 95AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, Aec-Q101, 12.5A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
95AC2452
Scr Thyristor, Aec-Q101, 12.5A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay 95AC2452
SCR THYRISTOR, AEC-Q101, 12.5A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:15mA; Current It av:8A; On State RMS Current IT(rms):12.5A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, AEC-Q101, 12.5A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:15mA; Current It av:8A; On State RMS Current IT(rms):12.5A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 112-VS-12TTS08HM3-ND VS-12TTS08HM3 VS-12TTS08HM3 95AC2452
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, Aec-Q101, 12.5A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK124N16RRBPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers