Vishay Precision Group SCRs VS-16TTS12PBF

Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-16TTS12PBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Thyristors - 2879684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2879684
Thyristors 2879684
Thyristor,16TTS12 10A 1200V

Thyristor,16TTS12 10A 1200V

Supplier's Site
Thyristors - 2879684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2879684P
Thyristors 2879684P
Thyristor,16TTS12 10A 1200V

Thyristor,16TTS12 10A 1200V

Supplier's Site
Thyristors - 1695873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1695873
Thyristors 1695873
Thyristor,16TTS12 10A 1200V

Thyristor,16TTS12 10A 1200V

Supplier's Site
SCRs - Single - VS-16TTS12PBF - 1001692-VS-16TTS12PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16TTS12PBF
1001692-VS-16TTS12PBF
SCRs - Single - VS-16TTS12PBF 1001692-VS-16TTS12PBF
Manufacturer: Vishay Win Source Part Number: 1001692-VS-16TTS12PB F Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 60mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 10A Current - On State (It (RMS)) (Max): 16A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1001692-VS-16TTS12PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 60mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16TTS12PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS12PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS12PBF
SCR 1.2KV 16A TO220AB

SCR 1.2KV 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-16TTS12PBF-ND 2879684 2879684P 1001692-VS-16TTS12PBF VS-16TTS12PBF
Product Name SCRs Thyristors Thyristors SCRs - Single - VS-16TTS12PBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR Scr SCR; SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220; To-220ac TO-220; TO-220 TO-220AB TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
M50 Series High Surge Current Rectifiers - M5010033V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details