STMicroelectronics, Inc. SCRs TYN1212RG

Description
SCR 1.2kV 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 1.2kV 12A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TYN1212RG-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 12A Standard Recovery Through Hole TO-220AB

SCR 1.2kV 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - TYN1212RG - 798588-TYN1212RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN1212RG
798588-TYN1212RG
SCRs - Single - TYN1212RG 798588-TYN1212RG
Manufacturer: STMicroelectronics Win Source Part Number: 798588-TYN1212RG Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 50Hz SCR Type: Standard Recovery Family Name: TYN1212 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): SK008R; SK010R; Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 798588-TYN1212RG
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 50Hz
SCR Type: Standard Recovery
Family Name: TYN1212
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): SK008R; SK010R;
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12a SCRs

SCRs 12a SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN1212RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN1212RG
Discrete Semiconductor Products - Thyristors - SCRs TYN1212RG
SCR 1.2KV 12A TO220AB

SCR 1.2KV 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TYN1212RG-ND 798588-TYN1212RG TYN1212RG TYN1212RG
Product Name SCRs SCRs - Single - TYN1212RG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 92793164 - Radwell International
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details