STMicroelectronics, Inc. SCRs TN1605H-6FP

Description
SCR 600V 16A Standard Recovery Through Hole TO-220FP
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-TN1605H-6FP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220FP

SCR 600V 16A Standard Recovery Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1605H-6FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1605H-6FP
Discrete Semiconductor Products - Thyristors - SCRs TN1605H-6FP
SCR 600V 16A TO220FP

SCR 600V 16A TO220FP

Supplier's Site
Thyristor, 16A, 600V, To-220Fpab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 37AJ1359 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 16A, 600V, To-220Fpab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
37AJ1359
Thyristor, 16A, 600V, To-220Fpab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 37AJ1359
THYRISTOR, 16A, 600V, TO-220FPAB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:6mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220FPAB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

THYRISTOR, 16A, 600V, TO-220FPAB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:6mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220FPAB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs High temperature 16 A SCRs

SCRs High temperature 16 A SCRs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-TN1605H-6FP-ND TN1605H-6FP 37AJ1359 TN1605H-6FP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 16A, 600V, To-220Fpab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics SCRs
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 Full Pack TO-220-3 Full Pack TO-220; TO-220FPAB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B534-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details