Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS08SPBF

Description
Win Source Part Number: 1314846-VS-16TTS08SP BF Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.4 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 16TTS08
Request a Quote Datasheet
Description
Win Source Part Number: 1314846-VS-16TTS08SP BF Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.4 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 16TTS08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1314846-VS-16TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1314846-VS-16TTS08SPBF
Discrete Semiconductor Products - Thyristors - SCRs 1314846-VS-16TTS08SPBF
Win Source Part Number: 1314846-VS-16TTS08SP BF Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.4 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 16TTS08

Win Source Part Number: 1314846-VS-16TTS08SPBF
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.4 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 16TTS08

Buy Now Datasheet
SCRs - VS-16TTS08SPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16TTS08SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS08SPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS08SPBF
SCR 800V 16A TO263AB

SCR 800V 16A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1314846-VS-16TTS08SPBF VS-16TTS08SPBF-ND VS-16TTS08SPBF
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details