Powerex, Inc. SCRs T600121804BT

Description
SCR 1.2kV 275A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet
Description
SCR 1.2kV 275A Standard Recovery Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 835-1117-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 275A Standard Recovery Chassis, Stud Mount

SCR 1.2kV 275A Standard Recovery Chassis, Stud Mount

Buy Now Datasheet
PRX Phase Control - T600121804BT - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
T600121804BT
PRX Phase Control T600121804BT
SCR, TO-93, 1200V, 175A

SCR, TO-93, 1200V, 175A

Supplier's Site
Thyristor, 275A, 1.2Kv, To-93; Scr Module Type Powerex - 48F7251 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 275A, 1.2Kv, To-93; Scr Module Type Powerex
48F7251
Thyristor, 275A, 1.2Kv, To-93; Scr Module Type Powerex 48F7251
THYRISTOR, 275A, 1.2kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

THYRISTOR, 275A, 1.2kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - T600121804BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
T600121804BT
Discrete Semiconductor Products - Thyristors - SCRs T600121804BT
SCR 1.2KV 275A TO209AB

SCR 1.2KV 275A TO209AB

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 835-1117-ND T600121804BT 48F7251 T600121804BT
Product Name SCRs PRX Phase Control Thyristor, 275A, 1.2Kv, To-93; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B682-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type TO-200AB, A-PUK
VDRM 1600 volts
View Details