SCR 150V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 25A; Peak Repetitive Off State Voltage:150V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:145A; Gate Trigger Voltage Max:2VRoHS Compliant: Yes
SCR 150V 25A TO208AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-2N684-ND | VS-2N684 | 32H2543 | VS-2N684 |
| Product Name | SCRs | SCRs | Scr Thyristor, 25A; Peak Repetitive Off State Voltage Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |