STMicroelectronics, Inc. SCRs TN1625-600G

Description
SCR 600V 16A Standard Recovery Surface Mount D2PAK
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TN1625-600G-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Surface Mount D2PAK

SCR 600V 16A Standard Recovery Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1324956-TN1625-600G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1324956-TN1625-600G
Discrete Semiconductor Products - Thyristors - SCRs 1324956-TN1625-600G
Manufacturer: STMicroelectronics Win Source Part Number: 1324956-TN1625-600G Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A SCR Type: Standard Recovery Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Base Product Number: TN1625 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324956-TN1625-600G
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A
SCR Type: Standard Recovery
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Base Product Number: TN1625
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1625-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1625-600G
Discrete Semiconductor Products - Thyristors - SCRs TN1625-600G
SCR 600V 16A D2PAK

SCR 600V 16A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TN1625-600G-ND 1324956-TN1625-600G TN1625-600G
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B634SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details