Vishay Precision Group SCRs VS-25TTS12HM3

Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS12HM3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Scr Thyristor, Aec-Q101, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay - 95AC2459 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, Aec-Q101, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
95AC2459
Scr Thyristor, Aec-Q101, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay 95AC2459
SCR THYRISTOR, AEC-Q101, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:45mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, AEC-Q101, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:45mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
SCRs Single thyristor AEC-Q101

SCRs Single thyristor AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS12HM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS12HM3
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS12HM3
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-25TTS12HM3-ND 95AC2459 VS-25TTS12HM3 VS-25TTS12HM3
Product Name SCRs Scr Thyristor, Aec-Q101, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B613FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD170N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details