STMicroelectronics, Inc. SCRs TN1215-600H

Description
SCR 600V 12A Standard Recovery Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12718-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-251 (IPAK)

SCR 600V 12A Standard Recovery Through Hole TO-251 (IPAK)

Buy Now Datasheet
SCRs - Single - TN1215-600H - 054124-TN1215-600H - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1215-600H
054124-TN1215-600H
SCRs - Single - TN1215-600H 054124-TN1215-600H
Manufacturer: STMicroelectronics Win Source Part Number: 054124-TN1215-600H Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: I-Pak Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054124-TN1215-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12 Amp 600 Volt

SCRs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1215-600H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1215-600H
Discrete Semiconductor Products - Thyristors - SCRs TN1215-600H
SCR 600V 12A IPAK

SCR 600V 12A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12718-5-ND 054124-TN1215-600H TN1215-600H TN1215-600H
Product Name SCRs SCRs - Single - TN1215-600H SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
EUPC Standard Hybrid SCR-Diode - TD210N14KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details