Vishay Intertechnology, Inc. SCRs VS-16TTS12FPPBF

Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-16TTS12FPPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak

SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak

Buy Now Datasheet
SCRs - Single - VS-16TTS12FPPBF - 760593-VS-16TTS12FPPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16TTS12FPPBF
760593-VS-16TTS12FPPBF
SCRs - Single - VS-16TTS12FPPBF 760593-VS-16TTS12FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760593-VS-16TTS12FPP BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: VS-16TTS12 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Full-Pak Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): VS-16TTS12FP-M3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760593-VS-16TTS12FPPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Full Pack
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-16TTS12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB Full-Pak
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): VS-16TTS12FP-M3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16TTS12FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS12FPPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS12FPPBF
SCR 1.2KV 16A TO220AB FP

SCR 1.2KV 16A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-16TTS12FPPBF-ND 760593-VS-16TTS12FPPBF VS-16TTS12FPPBF
Product Name SCRs SCRs - Single - VS-16TTS12FPPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B644-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details