STMicroelectronics, Inc. SCRs TS1220-600H

Description
SCR 600V 12A Sensitive Gate Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
SCR 600V 12A Sensitive Gate Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12727-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Sensitive Gate Through Hole TO-251 (IPAK)

SCR 600V 12A Sensitive Gate Through Hole TO-251 (IPAK)

Buy Now Datasheet
SCRs - Single - TS1220-600H - 054129-TS1220-600H - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS1220-600H
054129-TS1220-600H
SCRs - Single - TS1220-600H 054129-TS1220-600H
Manufacturer: STMicroelectronics Win Source Part Number: 054129-TS1220-600H Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: I-Pak Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054129-TS1220-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12 Amp 600 Volt

SCRs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS1220-600H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS1220-600H
Discrete Semiconductor Products - Thyristors - SCRs TS1220-600H
SCR 600V 12A IPAK

SCR 600V 12A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12727-5-ND 054129-TS1220-600H TS1220-600H TS1220-600H
Product Name SCRs SCRs - Single - TS1220-600H SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details