SCR 800V 8A Standard Recovery Through Hole TO-220
Manufacturer: Bourns Inc.
Win Source Part Number: 899588-TIC116N-S
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 800 V 8 A Standard Recovery Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC116
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | TIC116N-S-ND | 899588-TIC116N-S |
| Product Name | SCRs | SCRs - Single - TIC116N-S |
| Thyristor Type | SCR | SCR |