Vishay Intertechnology, Inc. SCRs VS-22RIA10

Description
SCR 100V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 100V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 22RIA10-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 100V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 100 Volt 22 Amp

SCRs 100 Volt 22 Amp

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-22RIA10
Discrete Semiconductor Products - Thyristors - SCRs VS-22RIA10
SCR 100V 35A TO208AA

SCR 100V 35A TO208AA

Supplier's Site
Scr Thyristor, 35A; Scr Module Type Vishay - 32H2593 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A; Scr Module Type Vishay
32H2593
Scr Thyristor, 35A; Scr Module Type Vishay 32H2593
SCR THYRISTOR, 35A; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 35A; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 22RIA10-ND VS-22RIA10 VS-22RIA10 32H2593
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 35A; Scr Module Type Vishay
Thyristor Type SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B663-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCR Modules - T560N18TOF - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details