Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760592-VS-16TTS08-M3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-16TTS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 10mA
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SCR 800V 16A Standard Recovery Through Hole TO-220-3
New Input Thyristor - TO-220
SCR 800V 16A TO220AB
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 760592-VS-16TTS08-M3 | 9189802 | 7084222P | 112-VS-16TTS08-M3-ND | 43X2083 | VS-16TTS08-M3 | VS-16TTS08-M3 |
| Product Name | SCRs - Single - VS-16TTS08-M3 | Thyristors | Thyristors | SCRs | New Input Thyristor To-220 Vishay | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | ||
| VDRM | 800 volts | 800 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |