Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (dynamic) gate.
SCR 1.2kV 550A Standard Recovery Chassis, Stud Mount TO-209 Variation
SCR 1.2KV 550A TO209
THYRISTOR, 350A, 1.2KV, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | T700123504BY | 835-1147-ND | T700123504BY | 48F7253 |
| Product Name | SCR - Phase Control Thyristor | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 350A, 1.2Kv, To-94; Scr Module Type Powerex |
| Thyristor Type | SCR | SCR | SCR | SCR |