WeEn Semiconductors SCRs TYN16-600CTFQ

Description
SCR 600V 16A TO-220AB
Request a Quote Datasheet
Description
SCR 600V 16A TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-TYN16-600CTFQ-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A TO-220AB

SCR 600V 16A TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1003279-TYN16-600CTFQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1003279-TYN16-600CTFQ
Discrete Semiconductor Products - Thyristors - SCRs 1003279-TYN16-600CTFQ
Win Source Part Number: 1003279-TYN16-600CTF Q Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10.2 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 207A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 1740-TYN16-600CTFQ,9 34072867127

Win Source Part Number: 1003279-TYN16-600CTFQ
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 10 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10.2 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 207A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 1740-TYN16-600CTFQ,934072867127

Buy Now Datasheet
Thyristor, 600V, 16A, To-220 Rohs Compliant Ween Semiconductors - 30AK7496 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 16A, To-220 Rohs Compliant Ween Semiconductors
30AK7496
Thyristor, 600V, 16A, To-220 Rohs Compliant Ween Semiconductors 30AK7496
THYRISTOR, 600V, 16A, TO-220 ROHS COMPLIANT: NO

THYRISTOR, 600V, 16A, TO-220 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 1740-TYN16-600CTFQ-ND 1003279-TYN16-600CTFQ 30AK7496
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 600V, 16A, To-220 Rohs Compliant Ween Semiconductors
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - 448-ETZ1100N16P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers