Vishay Precision Group SCRs - Single - VS-22RIA80 VS-22RIA80

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761857-VS-22RIA80 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Family Name: 22RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10mA Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761857-VS-22RIA80 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Family Name: 22RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10mA Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-22RIA80 - 761857-VS-22RIA80 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-22RIA80
761857-VS-22RIA80
SCRs - Single - VS-22RIA80 761857-VS-22RIA80
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761857-VS-22RIA80 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Family Name: 22RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10mA Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761857-VS-22RIA80
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Family Name: 22RIA80
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 10mA
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 112-VS-22RIA80-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 800V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Scr Thyristor, 22A, 800V, To-208Aa; Scr Module Type Vishay - 09F6656 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 22A, 800V, To-208Aa; Scr Module Type Vishay
09F6656
Scr Thyristor, 22A, 800V, To-208Aa; Scr Module Type Vishay 09F6656
SCR THYRISTOR, 22A, 800V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 22A, 800V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 31391801 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
31391801
Thyristor/SCR/Triac/Diac/Alternistor 31391801
SCR THYRISTOR, 22A, 800V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:22A; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:130MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 22A, 800V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:22A; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:130MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800 Volt 22 Amp

SCRs 800 Volt 22 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-22RIA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-22RIA80
Discrete Semiconductor Products - Thyristors - SCRs VS-22RIA80
SCR 800V 35A TO208AA

SCR 800V 35A TO208AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 761857-VS-22RIA80 112-VS-22RIA80-ND 09F6656 31391801 VS-22RIA80 VS-22RIA80
Product Name SCRs - Single - VS-22RIA80 SCRs Scr Thyristor, 22A, 800V, To-208Aa; Scr Module Type Vishay Thyristor/SCR/Triac/Diac/Alternistor SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details