SCR 1.2kV 30A Sensitive Gate Surface Mount D²PAK
SCR 1.2kV 30A Sensitive Gate Surface Mount D²PAK
SCR 1.2kV 30A Sensitive Gate Surface Mount D²PAK
SCR 1.2KV 30A D2PAK
SCRs 30A 1200V Automotive Grade SCR Thyristor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 497-17100-1-ND | TN3050H-12GY-TR | TN3050H-12GY-TR |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR |