Vishay Intertechnology, Inc. SCRs VS-16TTS08STRRPBF

Description
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-16TTS08STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-16TTS08STRRPBF - 1001691-VS-16TTS08STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16TTS08STRRPBF
1001691-VS-16TTS08STRRPBF
SCRs - Single - VS-16TTS08STRRPBF 1001691-VS-16TTS08STRRPBF
Manufacturer: Vishay Win Source Part Number: 1001691-VS-16TTS08ST RRPBF Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 60mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 10A Current - On State (It (RMS)) (Max): 16A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1001691-VS-16TTS08STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 60mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263AB (D2PAK)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS08STRRPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS08STRRPBF
SCR 800V 16A TO263AB

SCR 800V 16A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-16TTS08STRRPBFTR-ND 1001691-VS-16TTS08STRRPBF VS-16TTS08STRRPBF
Product Name SCRs SCRs - Single - VS-16TTS08STRRPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details