SCR 800V 4A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 807559-TYN804RG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 63A, 60A
SCR Type: Standard Recovery
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 2.5A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: TYN804
SCR 800V 4A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-4488-5-ND | 807559-TYN804RG | TYN804RG | TYN804RG |
| Product Name | SCRs | SCRs - Single - TYN804RG | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |