Sanken Electric Co., Ltd. SCRs - Single - TFA107S TFA107S

Description
Manufacturer: Sanken Win Source Part Number: 899504-TFA107S Operating Temperature Range: -40°C ~ 150°C Features: SCR 700 V 15.7 A Standard Recovery Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: TFA107 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 899504-TFA107S Operating Temperature Range: -40°C ~ 150°C Features: SCR 700 V 15.7 A Standard Recovery Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: TFA107 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TFA107S - 899504-TFA107S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TFA107S
899504-TFA107S
SCRs - Single - TFA107S 899504-TFA107S
Manufacturer: Sanken Win Source Part Number: 899504-TFA107S Operating Temperature Range: -40°C ~ 150°C Features: SCR 700 V 15.7 A Standard Recovery Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: TFA107 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Sanken
Win Source Part Number: 899504-TFA107S
Operating Temperature Range: -40°C ~ 150°C
Features: SCR 700 V 15.7 A Standard Recovery Through Hole TO-220F
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: TFA107
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - TFA107S-ND - DigiKey
Thief River Falls, MN, United States
SCR 700V 15.7A Standard Recovery Through Hole TO-220F

SCR 700V 15.7A Standard Recovery Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TFA107S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TFA107S
Discrete Semiconductor Products - Thyristors - SCRs TFA107S
SCR 700V 15.7A TO220F

SCR 700V 15.7A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 899504-TFA107S TFA107S-ND TFA107S
Product Name SCRs - Single - TFA107S SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-220F TO-220; TO-220-3 Full Pack TO-220-3 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2605899 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
4 suppliers
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B542SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details