STMicroelectronics, Inc. SCRs - Single - TN815-800B-TR TN815-800B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 135027-TN815-800B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 135027-TN815-800B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TN815-800B-TR - 135027-TN815-800B-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN815-800B-TR
135027-TN815-800B-TR
SCRs - Single - TN815-800B-TR 135027-TN815-800B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 135027-TN815-800B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135027-TN815-800B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 497-6159-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount DPAK

SCR 800V 8A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-6159-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount DPAK

SCR 800V 8A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-6159-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount DPAK

SCR 800V 8A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN815-800B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN815-800B-TR
Discrete Semiconductor Products - Thyristors - SCRs TN815-800B-TR
SCR 800V 8A DPAK

SCR 800V 8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 135027-TN815-800B-TR 497-6159-2-ND TN815-800B-TR
Product Name SCRs - Single - TN815-800B-TR SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N36TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details
2 suppliers