Littelfuse, Inc. Low Power SCR up to 1200V SV8012DRP

Description
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device
Request a Quote Datasheet
Description
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV8012DRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV8012DRP
Low Power SCR up to 1200V SV8012DRP
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device

The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device

Supplier's Site Datasheet
SCRs - 18-SV8012DRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A TO-252 (DPAK)

SCR 800V 12A TO-252 (DPAK)

Buy Now Datasheet
SCRs - 18-SV8012DRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A TO-252 (DPAK)

SCR 800V 12A TO-252 (DPAK)

Buy Now Datasheet
SCRs - 18-SV8012DRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A TO-252 (DPAK)

SCR 800V 12A TO-252 (DPAK)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number SV8012DRP 18-SV8012DRPDKR-ND
Product Name Low Power SCR up to 1200V SCRs
VDRM 800 volts
IGT 20 mA
VGT 1.3 volts
VTM 1.6 volts
dv/dt 150 V/us
Unlock Full Specs
to access all available technical data